TE Connectivity Between Series Adapters 1059758-1

Description
Body Features Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSP Side B Gender : Plug Side B Interface : OSM
Request a Quote
Description
Body Features Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSP Side B Gender : Plug Side B Interface : OSM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1059758-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1059758-1
Between Series Adapters 1059758-1
Body Features Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSP Side B Gender : Plug Side B Interface : OSM

Body Features


  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OSP
  • Side B Gender : Plug
  • Side B Interface : OSM
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1059758-1
Product Name Between Series Adapters
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589455-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details