TE Connectivity
Connector Contacts
Y6162-255-1677V003
Description
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Request a Quote
Email Supplier
Description
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Request a Quote
Email Supplier
Suppliers
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Contact Features
- 端子サイズ コード : 16
- Contact Current Rating (Max) (AMP) : 13
- Contact Type : Pin
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y6162-255-1677V003 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details