TE Connectivity
Connector Contacts
Y6162-253-1677V003
Description
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Request a Quote
Email Supplier
Description
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Request a Quote
Email Supplier
Suppliers
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Contact Features
- 端子サイズ コード : 16
- Contact Current Rating (Max) (AMP) : 13
- Contact Type : Pin
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y6162-253-1677V003 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details