TE Connectivity Antennas Y1505

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 150 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 9.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 150 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 9.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - Y1505 - TE Connectivity
Berwyn, PA, United States
Antennas
Y1505
Antennas Y1505
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 150 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 9.2 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : VHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 150 - 174
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 9.2
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - Y1505-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
Y1505-ND
RF Antennas Y1505-ND
162MHz Yagi, 5-Element RF Antenna 150MHz ~ 174MHz 9.2dBd N Type Female Bracket Mount

162MHz Yagi, 5-Element RF Antenna 150MHz ~ 174MHz 9.2dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - Y1505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
Y1505
RF Antennas Y1505
162MHz Yagi, 5-Element RF Antenna 150MHz ~ 174MHz 9.2dBd N Type Female Bracket Mount

162MHz Yagi, 5-Element RF Antenna 150MHz ~ 174MHz 9.2dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number Y1505 Y1505-ND Y1505
Product Name Antennas RF Antennas RF Antennas
Applications VHF RF Antennas
Pattern Type Directional
Primary Frequency Range 150.0 to 174.0 MHz 162.0 MHz
Gain 6 dB 9.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
RF Antennas - 1513837-1 - Quarktwin Technology Ltd.
Specs
Applications WLAN
Technology Type Tri-Prong
View Details