TE Connectivity Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Schrack Te Connectivity XT484730

Description
POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:250VAC; Contact Current:10A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:250VAC; Contact Current:10A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Schrack Te Connectivity - 13AC1833 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Schrack Te Connectivity
13AC1833
Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Schrack Te Connectivity 13AC1833
POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:250VAC; Contact Current:10A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:250VAC; Contact Current:10A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 13AC1833
Product Name Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 volts
View Details