RS Components, Ltd. Heat Shrink Tubing 2835134

Description
Heat Shrink PO 70x25mm 3:1 BLK 1.2M
Request a Quote
Description
Heat Shrink PO 70x25mm 3:1 BLK 1.2M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2835134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2835134
Heat Shrink Tubing 2835134
Heat Shrink PO 70x25mm 3:1 BLK 1.2M

Heat Shrink PO 70x25mm 3:1 BLK 1.2M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2835134
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2417501 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details
Heat Shrink Tubing - 2345914 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Cable Sleeves - 1797024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 1.1 to 1.85 inch (28 to 47 mm)
Length 394 inch (10000 mm)
View Details
Cable Spiral Wrapping - 2044419 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Diameter 0.6299 to 1.06 inch (16 to 27 mm)
View Details