TE Connectivity Heat Shrink Tubing X4-2.5-0-SP

Description
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - X4-2.5-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X4-2.5-0-SP-200-ND
Heat Shrink Tubing X4-2.5-0-SP-200-ND
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 02AC2321 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
02AC2321
Heat-Shrink Tubing, 2 Raychem Te Connectivity 02AC2321
HEAT-SHRINK TUBING, 2:1, 2.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X4 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X4 Series RoHS Compliant: Yes

Supplier's Site
Heat-Shrink Tubing, 2 Te Connectivity - 73AC8336 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
73AC8336
Heat-Shrink Tubing, 2 Te Connectivity 73AC8336
HEAT-SHRINK TUBING, 2:1, 2.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656.2ft; Length - Metric:200m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656.2ft; Length - Metric:200m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number X4-2.5-0-SP-200-ND 02AC2321
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details