TE Connectivity Heat Shrink Tubing X2-2.5-0-SP

Description
"Heat Shrink Tubing, Flexible 0.122"" (3.10mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.122"" (3.10mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - X2-2.5-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X2-2.5-0-SP-200-ND
Heat Shrink Tubing X2-2.5-0-SP-200-ND
"Heat Shrink Tubing, Flexible 0.122"" (3.10mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.122"" (3.10mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
SWFR HT SHRNK TUB, 2.5MM EJ1480-000 - X2-2.5-0-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
SWFR HT SHRNK TUB, 2.5MM EJ1480-000
X2-2.5-0-SP
SWFR HT SHRNK TUB, 2.5MM EJ1480-000 X2-2.5-0-SP
SWFR HT SHRNK TUB, 2.5MM EJ1480-000

SWFR HT SHRNK TUB, 2.5MM EJ1480-000

Buy Now
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 02AC2304 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
02AC2304
Heat-Shrink Tubing, 2 Raychem Te Connectivity 02AC2304
HEAT-SHRINK TUBING, 2:1, 3.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.122"; I.D. Supplied - Metric:3.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X2 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.122"; I.D. Supplied - Metric:3.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number X2-2.5-0-SP-200-ND X2-2.5-0-SP 02AC2304
Product Name Heat Shrink Tubing SWFR HT SHRNK TUB, 2.5MM EJ1480-000 Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - NPFC-R-G12-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details