TE Connectivity Heat Shrink Tubing X2-2.5-0-SP-SM

Description
HEATSHRINK TUBING METER
Request a Quote Datasheet
Description
HEATSHRINK TUBING METER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X2-2.5-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-2.5-0-SP-SM-DS-ND
Heat Shrink Tubing 484-X2-2.5-0-SP-SM-DS-ND
HEATSHRINK TUBING METER

HEATSHRINK TUBING METER

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-2.5-0-SP-SM-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-2.5-0-SP-SM-200-ND
Heat Shrink Tubing 484-X2-2.5-0-SP-SM-200-ND
"Heat Shrink Tubing, Flexible 0.122"" (3.10mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.122"" (3.10mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2536 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2536
Heat-Shrink Tubing, 2 Te Connectivity 33AH2536
HEAT-SHRINK TUBING, 2:1, BLACK, 3.1MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.05" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 3.1MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.05" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-X2-2.5-0-SP-SM-DS-ND 33AH2536
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details