TE Connectivity Heat Shrink Tubing X2-1.0-0-SP

Description
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - X2-1.0-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X2-1.0-0-SP-200-ND
Heat Shrink Tubing X2-1.0-0-SP-200-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 02AC2298 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
02AC2298
Heat-Shrink Tubing, 2 Raychem Te Connectivity 02AC2298
HEAT-SHRINK TUBING, 2:1, 1.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X2 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X2 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number X2-1.0-0-SP-200-ND 02AC2298
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tigerflex® 2 in. Fits Hose (ID) White Banding Coil|Master File - BCWF2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details