TE Connectivity ™ TYCO PN: D91401-000 WP-762381-2.5-9

Description
TYCO PN: D91401-000
Request a Quote
Description
TYCO PN: D91401-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TYCO PN: D91401-000 - WP-762381-2.5-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
TYCO PN: D91401-000
WP-762381-2.5-9
TYCO PN: D91401-000 WP-762381-2.5-9
TYCO PN: D91401-000

TYCO PN: D91401-000

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Label Materials
Product Number WP-762381-2.5-9
Product Name TYCO PN: D91401-000
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Label Sheets - 7587939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details