TE Connectivity Label Type Te Connectivity WP-254064-10-9.

Description
Label Type:Die-Cut; Label Material:Polyester; Label Colour:White; Pack Quantity:10; Product Range:WP Series RoHS Compliant: Yes
Description
Label Type:Die-Cut; Label Material:Polyester; Label Colour:White; Pack Quantity:10; Product Range:WP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Type Te Connectivity - 24AC0932 - Newark, An Avnet Company
Chicago, IL, United States
Label Type Te Connectivity
24AC0932
Label Type Te Connectivity 24AC0932
Label Type:Die-Cut; Label Material:Polyester; Label Colour:White; Pack Quantity:10; Product Range:WP Series RoHS Compliant: Yes

Label Type:Die-Cut; Label Material:Polyester; Label Colour:White; Pack Quantity:10; Product Range:WP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 24AC0932
Product Name Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-704 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-701 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Pre-printed Labels - 4505975 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details