TE Connectivity Label, Polyester, White, 12.7Mm X 20.3Mm; Label Type Te Connectivity WP-203127-10-9

Description
LABEL, POLYESTER, WHITE, 12.7MM X 20.3MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:20.3mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes
Datasheet
Description
LABEL, POLYESTER, WHITE, 12.7MM X 20.3MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:20.3mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Polyester, White, 12.7Mm X 20.3Mm; Label Type Te Connectivity - 94AC5281 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 12.7Mm X 20.3Mm; Label Type Te Connectivity
94AC5281
Label, Polyester, White, 12.7Mm X 20.3Mm; Label Type Te Connectivity 94AC5281
LABEL, POLYESTER, WHITE, 12.7MM X 20.3MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:20.3mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 12.7MM X 20.3MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:20.3mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 94AC5281
Product Name Label, Polyester, White, 12.7Mm X 20.3Mm; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details