Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port
Electrical Characteristics Antenna Operation : Passive
Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi
Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear
Operation/Applicatio
n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee
Other Precision Level : Standard
Packaging Features Packaging Method : Bag
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL
Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Configuration Features
- Antenna Style : Whip
- Antenna Type : Terminal/Duck
- Band Type : Single Band
- Mounting Location : External
- Port Configuration : Single Port
Electrical Characteristics
- Antenna Operation : Passive
Industry Standards
- Communication Protocol : Wi-Fi
- Primary Application : Wi-Fi
Mechanical Attachment
- Mounting Method : Panel Mount
- Polarization : Linear
Operation/Application
- Antenna Environment : Indoor
- Directionality : Omnidirectional
- Option : Connector Preinstalled
- Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee
Other
- Precision Level : Standard
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : U.FL
Signal Characteristics
- Frequency Band (MHZ) : 2400 - 2500
- Frequency Category : 2400 - 2500
- Gain (Max) (DB) : 3
- Peak Gain (DBI) : 0 < 3