TE Connectivity Wire Marker Labels In Dispenser; Marker Type Raychem Te Connectivity WCD-476

Description
WIRE MARKER LABELS IN DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19mm x 47.6mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label Dispenser; Height:47.6mm RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER LABELS IN DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19mm x 47.6mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label Dispenser; Height:47.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Labels In Dispenser; Marker Type Raychem Te Connectivity - 41M0523 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Labels In Dispenser; Marker Type Raychem Te Connectivity
41M0523
Wire Marker Labels In Dispenser; Marker Type Raychem Te Connectivity 41M0523
WIRE MARKER LABELS IN DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19mm x 47.6mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label Dispenser; Height:47.6mm RoHS Compliant: Yes

WIRE MARKER LABELS IN DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19mm x 47.6mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label Dispenser; Height:47.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 41M0523
Product Name Wire Marker Labels In Dispenser; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details