The W93-X112-5 is a three-pole magnetic hydraulic circuit breaker from TE Connectivity's W9 series, rated for 5 amps and 277V AC at 50/60 Hz, with a 5,000-amp interrupting capacity. It features a black toggle actuator, standard time delay curve, and quick-connect terminals. The unit is UL1077 and CSA accepted as a supplementary protector and meets VDE 0642/EN 60 934 standards. It operates from -40°C to +85°C, mounts via two #6-32 screws, and weighs approximately 2.5 ounces per pole.
3 Pole Magnetic Circuit Breaker, 5A, 277V AC, Toggle Product overview: W93-X112-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W93-X112-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W93-X112-5 |
| Product Name | 5A 277V Circuit Protection Fuse |
| Approvals / Standards | RoHS |