TE Connectivity Circuit Breakers W93-X112-25

Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1407-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1407-ND
Circuit Breakers PB1407-ND
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 3P, 277V, 25A; Product Range Potter&brumfield Te Connectivity - 17M3399 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 277V, 25A; Product Range Potter&brumfield Te Connectivity
17M3399
Circuit Breaker, Hydromagnetic, 3P, 277V, 25A; Product Range Potter&brumfield Te Connectivity 17M3399
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 25A; Product Range:W9 Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 25A; Product Range:W9 Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 25A;Panel;3 Pole;Vol-Rtg 277VAC;Stud Snap - 70199147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 25A;Panel;3 Pole;Vol-Rtg 277VAC;Stud Snap
70199147
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 25A;Panel;3 Pole;Vol-Rtg 277VAC;Stud Snap 70199147
W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination Series trip circuit function, 5000 A interrupt capacity @ 277 VAC W9 Series 6-32 mounting thread.

W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination

  • Series trip circuit function, 5000 A interrupt capacity @ 277 VAC
    W9 Series 6-32 mounting thread.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1407-ND 17M3399 70199147
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 3P, 277V, 25A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 25A;Panel;3 Pole;Vol-Rtg 277VAC;Stud Snap
Rated Current 25 amps 25 amps 25 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 7-1393250-1 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - A-0701N(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 40 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details