The W9 series is a magnetic hydraulic circuit breaker designed for international use with ratings up to 50 amps, available in single to four-pole configurations. It features heavy-duty #10-32 stud terminals, trip-free operation, and mounting via two #6-32 screws or M3 x 0.5 metric threads. The breaker operates from -40°C to +85°C and meets Mil-STD-202 standards for shock and vibration. It is UL 1077 recognized, CSA accepted, and VDE approved, with interrupting capacities up to 5,000 amps at 277VAC or 65VDC. The actuator is marked with international '1' and '0' symbols, and a special moisture-resistant finish is applied to ferrous components and fungus-resistant plastics. Units weigh approximately 2.5 ounces per pole.
3-Pole Magnetic Circuit Breaker, 10A, 277VAC, Toggle Actuator Product overview: W93-X112-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W93-X112-10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W93-X112-10 |
| Product Name | 10A Circuit Protection Fuse |
| Approvals / Standards | RoHS |