TE Connectivity Circuit Breakers W92-X113-15

Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1401-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1401-ND
Circuit Breakers PB1401-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hyd-Mag, 2P, 277V, 15A; Product Range Potter&brumfield Te Connectivity - 17M3394 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 277V, 15A; Product Range Potter&brumfield Te Connectivity
17M3394
Circuit Breaker, Hyd-Mag, 2P, 277V, 15A; Product Range Potter&brumfield Te Connectivity 17M3394
CIRCUIT BREAKER, HYD-MAG, 2P, 277V, 15A; Product Range:W9 Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:1.5s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 277V, 15A; Product Range:W9 Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:1.5s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number PB1401-ND 17M3394
Product Name Circuit Breakers Circuit Breaker, Hyd-Mag, 2P, 277V, 15A; Product Range Potter&brumfield Te Connectivity
Rated Current 15 amps 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3861/200-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Motor Protection - 1221344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details