TE Connectivity Circuit Breakers W92-X112-5

Description
Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1400-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1400-ND
Circuit Breakers PB1400-ND
Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 277V, 5A; Product Range Potter&brumfield Te Connectivity - 17M3393 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 5A; Product Range Potter&brumfield Te Connectivity
17M3393
Circuit Breaker, Hydromagnetic, 2P, 277V, 5A; Product Range Potter&brumfield Te Connectivity 17M3393
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 5A; Product Range:W9 Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 5A; Product Range:W9 Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet
CIRCUIT BREAKER, MAGNETIC, 5 A, 2 POLE,TOGGLE - 70198848 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER, MAGNETIC, 5 A, 2 POLE,TOGGLE
70198848
CIRCUIT BREAKER, MAGNETIC, 5 A, 2 POLE,TOGGLE 70198848
CIRCUIT BREAKER, MAGNETIC, 5 A, 2 POLE,TOGGLE

CIRCUIT BREAKER, MAGNETIC, 5 A, 2 POLE,TOGGLE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1400-ND 17M3393 70198848
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 277V, 5A; Product Range Potter&brumfield Te Connectivity CIRCUIT BREAKER, MAGNETIC, 5 A, 2 POLE,TOGGLE
Rated Current 5 amps 5 amps 5 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data