TE Connectivity W92-X112-40=M6/M7/M9/W6/W7 W92-X112-40

Description
W92-X112-40=M6/M7/M9 /W6/W7
Request a Quote Datasheet
Description
W92-X112-40=M6/M7/M9 /W6/W7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
W92-X112-40=M6/M7/M9/W6/W7 - W92-X112-40 - Heilind Electronics, Inc.
Wilmington, MA, United States
W92-X112-40=M6/M7/M9/W6/W7
W92-X112-40
W92-X112-40=M6/M7/M9/W6/W7 W92-X112-40
W92-X112-40=M6/M7/M9 /W6/W7

W92-X112-40=M6/M7/M9/W6/W7

Buy Now
Circuit Breakers - PB1399-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1399-ND
Circuit Breakers PB1399-ND
Circuit Breaker Magnetic (Hydraulic Delay) 40A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 40A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 277V, 40A; Product Range Potter&brumfield Te Connectivity - 56F812 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 40A; Product Range Potter&brumfield Te Connectivity
56F812
Circuit Breaker, Hydromagnetic, 2P, 277V, 40A; Product Range Potter&brumfield Te Connectivity 56F812
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 40A; Product Range:W9 Series; Current Rating:40A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 40A; Product Range:W9 Series; Current Rating:40A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap - 70198831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap
70198831
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap 70198831
Circuit Breaker;Hyd/Mag;Togl ;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap

Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number W92-X112-40 PB1399-ND 56F812 70198831
Product Name W92-X112-40=M6/M7/M9/W6/W7 Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 277V, 40A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap
Trip System Type Magnetic Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Rated Current 40 amps 40 amps 40 amps
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4826-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1-52-2-2-80-H-ND - DigiKey
Specs
Rated Current 80 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Automotive Circuit Breakers  VF-GCF -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details