TE Connectivity 30A 277V Circuit Protection Fuse W91-X152-30

Description
Magnetic Circuit Breaker, 30A, 277V AC, 1 Pole, Toggle Product overview: W91-X152-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W91-X152-30 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Magnetic Circuit Breaker, 30A, 277V AC, 1 Pole, Toggle Product overview: W91-X152-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W91-X152-30 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W91-X152-30 is a single-pole magnetic hydraulic circuit breaker from TE Connectivity's W9 series, rated for 30 A and 277 V AC at 50/60 Hz, with a 5,000 A interrupting capacity. It features a white toggle actuator, a short delay trip curve (curve 34), and AC high inrush protection, terminating in #10-32 stud connections. The unit is UL1077 and CSA approved for supplementary protection and meets VDE 0642/EN 60 934 standards. It operates from -40°C to +85°C, is mounted using two #6-32 screws with 6-8 in-lb torque, and weighs approximately 2.5 ounces per pole.

Datasheet Summary
Powered by GS/AI

The W91-X152-30 is a single-pole magnetic hydraulic circuit breaker from TE Connectivity's W9 series, rated for 30 A and 277 V AC at 50/60 Hz, with a 5,000 A interrupting capacity. It features a white toggle actuator, a short delay trip curve (curve 34), and AC high inrush protection, terminating in #10-32 stud connections. The unit is UL1077 and CSA approved for supplementary protection and meets VDE 0642/EN 60 934 standards. It operates from -40°C to +85°C, is mounted using two #6-32 screws with 6-8 in-lb torque, and weighs approximately 2.5 ounces per pole.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A 277V Circuit Protection Fuse
143-W91-X152-30
30A 277V Circuit Protection Fuse 143-W91-X152-30
Magnetic Circuit Breaker, 30A, 277V AC, 1 Pole, Toggle Product overview: W91-X152-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W91-X152-30 can be used for catalog matching and distributor lookup.

Magnetic Circuit Breaker, 30A, 277V AC, 1 Pole, Toggle Product overview: W91-X152-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W91-X152-30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W91-X152-30
Product Name 30A 277V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Cartridge Fuses - VF326/VF325 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details