The W9 series is a magnetic hydraulic circuit breaker designed for international use with ratings up to 50 amps, featuring a single-pole configuration with #6-32 mounting threads and screw terminals. It complies with UL 1077, CSA, and VDE 0642/EN 60 934 standards, with a dielectric strength of 1500 V AC and 1100 V DC, and holds 100% of rated current. It operates from -40°C to +85°C, withstands 100 g shock, and supports 10,000 on/off cycles. The W91 variant is a single-pole breaker with interrupting capacities up to 5,000 A at 277 V AC or 65 V DC. Weight is approximately 2.5 ounces per pole.
1-Pole 15A 277VAC/65VDC Hydraulic Magnetic Circuit Breaker Product overview: W91-X152-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W91-X152-15 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W91-X152-15 |
| Product Name | 15A Circuit Protection Fuse |
| Approvals / Standards | RoHS |