TE Connectivity Circuit Breakers W91-X113-10

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB2327-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB2327-ND
Circuit Breakers PB2327-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Potter&brumfield Te Connectivity - 57F221 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Potter&brumfield Te Connectivity
57F221
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Potter&brumfield Te Connectivity 57F221
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:W9 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:1.5s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:W9 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:1.5s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number PB2327-ND 57F221
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Potter&brumfield Te Connectivity
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/400-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers