Circuit Breaker Magnetic (Hydraulic Delay) 50A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 50A; Product Range:W9 Series; Current Rating:50A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB1933-ND | 17M3378 |
| Product Name | Circuit Breakers | Circuit Breaker, Hydromagnetic, 1P, 277V, 50A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 50 amps | 50 amps |