TE Connectivity Circuit Breakers W91-X112-25

Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC 48V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC 48V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1925-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1925-ND
Circuit Breakers PB1925-ND
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC 48V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC 48V DC Lever Panel Mount

Buy Now Datasheet
Panel Mount Circuit Breaker - 20792716 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
20792716
Panel Mount Circuit Breaker 20792716
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 25A; PRODUCT RANGE:W9 SERIES; CURRENT RATING:25A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:277V; TRIP TIME:20S; INTERRUPTING CAPACITY:5KA; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 25A; PRODUCT RANGE:W9 SERIES; CURRENT RATING:25A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:277V; TRIP TIME:20S; INTERRUPTING CAPACITY:5KA; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Hydromagnetic, 1P, 277V, 25A; Product Range Potter&brumfield Te Connectivity - 17M3376 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 25A; Product Range Potter&brumfield Te Connectivity
17M3376
Circuit Breaker, Hydromagnetic, 1P, 277V, 25A; Product Range Potter&brumfield Te Connectivity 17M3376
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 25A; Product Range:W9 Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 25A; Product Range:W9 Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1925-ND 20792716 17M3376
Product Name Circuit Breakers Panel Mount Circuit Breaker Circuit Breaker, Hydromagnetic, 1P, 277V, 25A; Product Range Potter&brumfield Te Connectivity
Rated Current 25 amps 25 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data