The W91-X112-2 is a single-pole magnetic hydraulic circuit breaker from the W9 series, rated for 2 amperes and designed for panel mounting with #6-32 threads. It operates at 277V AC, 50/60 Hz, with an interrupting capacity of 5,000 amps. The breaker features a standard time delay curve, a black toggle actuator, and is UL 1077 and CSA approved for use as a supplementary protector. It supports 10,000 operational cycles, with a temperature range of -40°C to +85°C and a dielectric strength of 1,500 V AC. The unit has a weight of approximately 2.5 ounces and meets MIL-STD-202 for shock and vibration resistance.
1-Pole Magnetic Circuit Breaker, 2A, 277VAC, Panel Mount, Toggle Product overview: W91-X112-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W91-X112-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W91-X112-2 |
| Product Name | 2A Circuit Protection Fuse |
| Approvals / Standards | RoHS |