W91-X112-15 is a single-pole magnetic hydraulic circuit breaker from the W9 series, rated for 15A and designed for panel mounting with #6-32 threads. It operates at up to 277VAC at 50/60 Hz with a 5,000A interrupting capacity, and is UL Recognized and CSA accepted as a supplementary protector. The breaker features a standard delay trip curve, black toggle actuator, and holds 100% of rated current while tripping between 101% and 124%. It has a -40°C to +85°C operating temperature range, dielectric strength of 1500V AC, and insulation resistance of 100 Megaohms. Weight is approximately 2.5 ounces per pole.
1-Pole Hydraulic Magnetic Circuit Breaker, 15A, 277VAC, Panel Mount Product overview: W91-X112-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W91-X112-15 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W91-X112-15 |
| Product Name | 15A Circuit Protection Fuse |
| Approvals / Standards | RoHS |