TE Connectivity Circuit Breakers W69-X2Q12-5

Description
Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1385-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1385-ND
Circuit Breakers PB1385-ND
Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breakers - 1111-W69-X2Q12-5-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1111-W69-X2Q12-5-ND
Circuit Breakers 1111-W69-X2Q12-5-ND
CIRCUIT BREAKERS W69-X2Q12-5 M6/

CIRCUIT BREAKERS W69-X2Q12-5 M6/

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 3P, 277V, 5A; Product Range Potter&brumfield Te Connectivity - 56F993 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 277V, 5A; Product Range Potter&brumfield Te Connectivity
56F993
Circuit Breaker, Hydromagnetic, 3P, 277V, 5A; Product Range Potter&brumfield Te Connectivity 56F993
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 5A; Product Range:W6 Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 5A; Product Range:W6 Series; Current Rating:5A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 20793085 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
20793085
Din Rail Mount Circuit Breaker 20793085
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 5A; PRODUCT RANGE:W6 SERIES; CURRENT RATING:5A; NO. OF POLES:3 POLE; INPUT VOLTAGE VAC:277V; TRIP TIME:20S; INTERRUPTING CAPACITY:5KA; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 5A; PRODUCT RANGE:W6 SERIES; CURRENT RATING:5A; NO. OF POLES:3 POLE; INPUT VOLTAGE VAC:277V; TRIP TIME:20S; INTERRUPTING CAPACITY:5KA; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1385-ND 1111-W69-X2Q12-5-ND 56F993 20793085
Product Name Circuit Breakers Circuit Breakers Circuit Breaker, Hydromagnetic, 3P, 277V, 5A; Product Range Potter&brumfield Te Connectivity Din Rail Mount Circuit Breaker
Rated Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 09146601 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 486-5084-ND - DigiKey
Specs
Rated Current 0.7000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 209-3-2599-320-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details