TE Connectivity Circuit Breakers W68-X2Q12-20

Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB431-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB431-ND
Circuit Breakers PB431-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 277V, 20A; Product Range Potter&brumfield Te Connectivity - 18M9764 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 20A; Product Range Potter&brumfield Te Connectivity
18M9764
Circuit Breaker, Hydromagnetic, 2P, 277V, 20A; Product Range Potter&brumfield Te Connectivity 18M9764
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 20A; Product Range:W6 Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 20A; Product Range:W6 Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;2 Pole;Vol-Rtg 277VAC - 70199383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;2 Pole;Vol-Rtg 277VAC
70199383
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;2 Pole;Vol-Rtg 277VAC 70199383
W6 Series Magnetic Toggle Style Circuit Breaker, 0.250 in. Straight Quick Connect Tab Termination Series trip circuit function, 5000 A interrupt capacity @ 277 VAC W6 Series 6-32 mounting thread.

W6 Series Magnetic Toggle Style Circuit Breaker, 0.250 in. Straight Quick Connect Tab Termination

  • Series trip circuit function, 5000 A interrupt capacity @ 277 VAC
    W6 Series 6-32 mounting thread.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB431-ND 18M9764 70199383
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 277V, 20A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;2 Pole;Vol-Rtg 277VAC
Rated Current 20 amps 20 amps 20 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data