TE Connectivity Circuit Breakers W68-X2Q12-10

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB429-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB429-ND
Circuit Breakers PB429-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Panel Mount Circuit Breaker - 20800244 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
20800244
Panel Mount Circuit Breaker 20800244
CIRCUIT BREAKER, HYDROMAGNETIC, 2 POLE, 277 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDROMAGNETIC, 2 POLE, 277 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Hydromagnetic, 2P, 277V, 10A; Product Range Potter&brumfield Te Connectivity - 18M9763 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 10A; Product Range Potter&brumfield Te Connectivity
18M9763
Circuit Breaker, Hydromagnetic, 2P, 277V, 10A; Product Range Potter&brumfield Te Connectivity 18M9763
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 10A; Product Range:W6 Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 10A; Product Range:W6 Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 277VAC - 70199388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 277VAC
70199388
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 277VAC 70199388
Features Designed for the international market. UL Recognized (UL1077 and UL1500), CSA Accepted and VDE approved. Ratings to 50 amps. Heavy duty #10-32 stud connections. (W9) Quick-connect or screw terminals. (W6) Optional 10 amp auxiliary switch. Several delay curve options. Choice of toggle or rocker actuator per pole or per unit (W6). Optional relay/remote trip pole available. Trip-free operation.

Features

  • Designed for the international market. UL Recognized (UL1077 and UL1500), CSA Accepted and VDE approved.
  • Ratings to 50 amps.
  • Heavy duty #10-32 stud connections. (W9)
  • Quick-connect or screw terminals. (W6)
  • Optional 10 amp auxiliary switch.
  • Several delay curve options.
  • Choice of toggle or rocker actuator per pole or per unit (W6).
  • Optional relay/remote trip pole available.
  • Trip-free operation.
Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB429-ND 20800244 18M9763 70199388
Product Name Circuit Breakers Panel Mount Circuit Breaker Circuit Breaker, Hydromagnetic, 2P, 277V, 10A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 277VAC
Rated Current 10 amps 10 amps 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-G2C3-D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU16R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers