TE Connectivity 25A Circuit Protection Fuse W67-X2Q52-25

Description
Circuit Breakers CIRCUIT BREAKER SWITCH 25A WH Product overview: W67-X2Q52-25 from TE Connectivity AMP Connectors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q52-25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breakers CIRCUIT BREAKER SWITCH 25A WH Product overview: W67-X2Q52-25 from TE Connectivity AMP Connectors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q52-25 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W67-X2Q52-25 is a single-pole, 25-amp circuit breaker from the W6 series, designed for overcurrent protection in industrial and control applications. It features a .250" quick-connect termination rated up to 30A per UL/CSA standards and uses a standard delay trip curve (curve 2). The unit is mounted using two #6-32 screws, operates from -40°C to +85°C, and supports AC/DC voltages up to 277VAC or 65VDC. It meets UL1077 and CSA standards as a supplementary protector and has a dielectric strength of 1500VAC at 50/60 Hz. The breaker holds 100% of rated current and trips between 101% and 124% of rated load, with mandatory tripping at 125% or above. It has a rated endurance of 10,000 on/off cycles with mechanical trip-free operation and is marked with international "1" and "0" symbols on its black toggle actuator.

Datasheet Summary
Powered by GS/AI

The W67-X2Q52-25 is a single-pole, 25-amp circuit breaker from the W6 series, designed for overcurrent protection in industrial and control applications. It features a .250" quick-connect termination rated up to 30A per UL/CSA standards and uses a standard delay trip curve (curve 2). The unit is mounted using two #6-32 screws, operates from -40°C to +85°C, and supports AC/DC voltages up to 277VAC or 65VDC. It meets UL1077 and CSA standards as a supplementary protector and has a dielectric strength of 1500VAC at 50/60 Hz. The breaker holds 100% of rated current and trips between 101% and 124% of rated load, with mandatory tripping at 125% or above. It has a rated endurance of 10,000 on/off cycles with mechanical trip-free operation and is marked with international "1" and "0" symbols on its black toggle actuator.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A Circuit Protection Fuse
143-W67-X2Q52-25
25A Circuit Protection Fuse 143-W67-X2Q52-25
Circuit Breakers CIRCUIT BREAKER SWITCH 25A WH Product overview: W67-X2Q52-25 from TE Connectivity AMP Connectors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q52-25 can be used for catalog matching and distributor lookup.

Circuit Breakers CIRCUIT BREAKER SWITCH 25A WH Product overview: W67-X2Q52-25 from TE Connectivity AMP Connectors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q52-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W67-X2Q52-25
Product Name 25A Circuit Protection Fuse
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details