Circuit Breaker Magnetic (Hydraulic Delay) 10A AC 65V DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 10A; Product Range:W6 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:2kA; Trip Time:20s; Dielectric Strength:1.1kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB427-ND | 17M3365 |
| Product Name | Circuit Breakers | Circuit Breaker, Hydromagnetic, 1P, 65V, 10A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic |
| Mounting Style | Plug-in |