TE Connectivity 30A 277V Circuit Protection Fuse W67-X2Q12-30

Description
1 Pole 30A 277V AC Magnetic Circuit Breaker, Panel Mount Product overview: W67-X2Q12-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q12-30 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1 Pole 30A 277V AC Magnetic Circuit Breaker, Panel Mount Product overview: W67-X2Q12-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q12-30 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W67-X2Q12-30 is a single-pole magnetic hydraulic circuit breaker from TE Connectivity's W6 series, rated for 30A and 277V AC at 50/60 Hz, with a standard delay trip curve and quick-connect termination. It features a black toggle actuator, UL1077/CSA recognition, and VDE approval for circuit function X. The breaker supports 10,000 on/off cycles, operates from -40°C to +85°C, and is mounted using #6-32 screws with a recommended torque of 6-8 in-lb. Weight is approximately 2.5 ounces per pole.

Datasheet Summary
Powered by GS/AI

The W67-X2Q12-30 is a single-pole magnetic hydraulic circuit breaker from TE Connectivity's W6 series, rated for 30A and 277V AC at 50/60 Hz, with a standard delay trip curve and quick-connect termination. It features a black toggle actuator, UL1077/CSA recognition, and VDE approval for circuit function X. The breaker supports 10,000 on/off cycles, operates from -40°C to +85°C, and is mounted using #6-32 screws with a recommended torque of 6-8 in-lb. Weight is approximately 2.5 ounces per pole.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A 277V Circuit Protection Fuse
143-W67-X2Q12-30
30A 277V Circuit Protection Fuse 143-W67-X2Q12-30
1 Pole 30A 277V AC Magnetic Circuit Breaker, Panel Mount Product overview: W67-X2Q12-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q12-30 can be used for catalog matching and distributor lookup.

1 Pole 30A 277V AC Magnetic Circuit Breaker, Panel Mount Product overview: W67-X2Q12-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q12-30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W67-X2Q12-30
Product Name 30A 277V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details