TE Connectivity Circuit Breakers W67-X2Q12-20

Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB593-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB593-ND
Circuit Breakers PB593-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 277VAC - 70199436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 277VAC
70199436
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 277VAC 70199436
W6 Series Magnetic Toggle Style Circuit Breaker, 0.250 in. Straight Quick Connect Tab Termination Series trip circuit function, 5000 A interrupt capacity @ 277 VAC W6 Series 6-32 mounting thread.

W6 Series Magnetic Toggle Style Circuit Breaker, 0.250 in. Straight Quick Connect Tab Termination

  • Series trip circuit function, 5000 A interrupt capacity @ 277 VAC
    W6 Series 6-32 mounting thread.
Supplier's Site
Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Potter&brumfield Te Connectivity - 56F882 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Potter&brumfield Te Connectivity
56F882
Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Potter&brumfield Te Connectivity 56F882
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; Product Range:W6 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; Product Range:W6 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB593-ND 70199436 56F882
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 277VAC Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Potter&brumfield Te Connectivity
Rated Current 20 amps 20 amps 20 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1668/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3-150-708-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
Automotive Circuit Breakers  VF-GCB -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details