Circuit Breaker Thermal 5A 250V AC 50V DC Push to Reset Panel Mount
TE Connectivity W58-XC4C12A-5
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:W58 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A ROHS COMPLIANT: YES
Thermal Circuit Breaker, Single Pole, 5 A Current Rating, Series Trip Circuit
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | W58-XC4C12A-5 | PB245-ND | 7828026 | 17M3356 | 70AH6689 | 70198670 |
| Product Name | W58-XC4C12A-5=W58 | Circuit Breakers | Thermal Breakers | Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker, Thermal, 1P, 250V, 5A Rohs Compliant Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC |
| Trip System Type | Thermal | Thermal | Thermal; Thermal | Thermal | ||
| Rated Current | 5 amps | 5 amps | 5 amps | |||
| Mounting Style | Plug-in | |||||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | ||||
| Number of Poles | 1 | 1 | 1 |