TE Connectivity 2A Circuit Protection Fuse W58-XC4C12A-2

Description
Thermal Circuit Breaker 1 Pole 2A 250VAC/50VDC Product overview: W58-XC4C12A-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XC4C12A-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 1 Pole 2A 250VAC/50VDC Product overview: W58-XC4C12A-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XC4C12A-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W58-XC4C12A-2 is a single-pole, push-to-reset thermal circuit breaker rated for 2 A, with screw terminals and metal mounting hardware including a lock washer. It operates at a maximum of 250 VAC or 50 VDC and interrupts up to 1,000 A at 250 VAC or 2,000 A at 50 VDC. The device is UL 1077 recognized and CSA accepted as a supplementary protector with an ambient temperature compensation range and withstands 10 g shock and vibration. It features a visual trip indication and reset button, and carries a maximum resistance of 0.10 Ω at +25°C.

Datasheet Summary
Powered by GS/AI

The W58-XC4C12A-2 is a single-pole, push-to-reset thermal circuit breaker rated for 2 A, with screw terminals and metal mounting hardware including a lock washer. It operates at a maximum of 250 VAC or 50 VDC and interrupts up to 1,000 A at 250 VAC or 2,000 A at 50 VDC. The device is UL 1077 recognized and CSA accepted as a supplementary protector with an ambient temperature compensation range and withstands 10 g shock and vibration. It features a visual trip indication and reset button, and carries a maximum resistance of 0.10 Ω at +25°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Circuit Protection Fuse
143-W58-XC4C12A-2
2A Circuit Protection Fuse 143-W58-XC4C12A-2
Thermal Circuit Breaker 1 Pole 2A 250VAC/50VDC Product overview: W58-XC4C12A-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XC4C12A-2 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 1 Pole 2A 250VAC/50VDC Product overview: W58-XC4C12A-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XC4C12A-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W58-XC4C12A-2
Product Name 2A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Cartridge Fuses - VF216/VF216-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details