Circuit Breaker Thermal 16A 250V AC 50V DC Push to Reset Panel Mount
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1021409-W58-XC1A4A-1
Current Rating: 16A
Voltage Rating - AC: 250V
Voltage Rating - DC: 50V
Mounting: Panel Mount
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB1967-ND | W58-XC1A4A-16 |
| Product Name | Circuit Breakers | Circuit Breakers - W58-XC1A4A-16 |
| Rated Current | 16 amps | |
| Trip System Type | Thermal | Thermal |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push to Reset) |