TE Connectivity 7A Circuit Protection Fuse W58-XB1A4A-7

Description
1 Pole 7A 250VAC/50VDC Thermal Circuit Breaker, Panel Mount Product overview: W58-XB1A4A-7 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1 Pole 7A 250VAC/50VDC Thermal Circuit Breaker, Panel Mount Product overview: W58-XB1A4A-7 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

W58-XB1A4A-7 is a single-pole, push-to-reset thermal circuit breaker rated for 7 amperes, with quick-connect .250" (6.35 mm) terminals, plastic mounting bushing, and no mounting hardware. It has a maximum operating voltage of 250VAC and 50VDC, an interrupt capacity of 1,000 amps at 250VAC, and meets UL 1077 and CSA standards as a supplementary protector. The device withstands 10g shock and vibration, carries 100% of its rated current continuously, and trips at 145% of rated load at 25°C. It features a push-button reset with visual trip indication and supports over 1,000 reset cycles at 200% rated current. The physical dimensions are 1.375 inches long by 0.440 inches wide, with a button travel of 0.850 inches in the open position. The case is marked with a white button and red rate marking.

Datasheet Summary
Powered by GS/AI

W58-XB1A4A-7 is a single-pole, push-to-reset thermal circuit breaker rated for 7 amperes, with quick-connect .250" (6.35 mm) terminals, plastic mounting bushing, and no mounting hardware. It has a maximum operating voltage of 250VAC and 50VDC, an interrupt capacity of 1,000 amps at 250VAC, and meets UL 1077 and CSA standards as a supplementary protector. The device withstands 10g shock and vibration, carries 100% of its rated current continuously, and trips at 145% of rated load at 25°C. It features a push-button reset with visual trip indication and supports over 1,000 reset cycles at 200% rated current. The physical dimensions are 1.375 inches long by 0.440 inches wide, with a button travel of 0.850 inches in the open position. The case is marked with a white button and red rate marking.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A Circuit Protection Fuse
143-W58-XB1A4A-7
7A Circuit Protection Fuse 143-W58-XB1A4A-7
1 Pole 7A 250VAC/50VDC Thermal Circuit Breaker, Panel Mount Product overview: W58-XB1A4A-7 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-7 can be used for catalog matching and distributor lookup.

1 Pole 7A 250VAC/50VDC Thermal Circuit Breaker, Panel Mount Product overview: W58-XB1A4A-7 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W58-XB1A4A-7
Product Name 7A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Current 60 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details