TE Connectivity 6A Circuit Protection Fuse W58-XB1A4A-6

Description
1 Pole 6A Thermal Circuit Breaker, 250VAC/50VDC, Push to Reset Product overview: W58-XB1A4A-6 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1 Pole 6A Thermal Circuit Breaker, 250VAC/50VDC, Push to Reset Product overview: W58-XB1A4A-6 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W58-XB1A4A-6 is a single-pole, push-to-reset thermal circuit breaker with a 6 amp current rating, designed for overcurrent protection in applications requiring resettable circuit interruption. It features a quick-connect .250" (6.35 mm) terminal and is mounted using a metal, 3/8" x .465" (11.81 mm) round bushing with a knurled nut and hex nut. The breaker cannot be manually tripped and provides visual trip indication via an extended button. It is rated for 250VAC and 50VDC, with an interrupt capacity of 1,000 amps at 250VAC and 2,000 amps at 50VDC. The device meets UL 1077 and CSA standards as a supplementary protector and withstands 10g shock and vibration. Maximum operating temperature is 60°C, and it supports over 1,000 reset cycles at 200% rated load.

Datasheet Summary
Powered by GS/AI

The W58-XB1A4A-6 is a single-pole, push-to-reset thermal circuit breaker with a 6 amp current rating, designed for overcurrent protection in applications requiring resettable circuit interruption. It features a quick-connect .250" (6.35 mm) terminal and is mounted using a metal, 3/8" x .465" (11.81 mm) round bushing with a knurled nut and hex nut. The breaker cannot be manually tripped and provides visual trip indication via an extended button. It is rated for 250VAC and 50VDC, with an interrupt capacity of 1,000 amps at 250VAC and 2,000 amps at 50VDC. The device meets UL 1077 and CSA standards as a supplementary protector and withstands 10g shock and vibration. Maximum operating temperature is 60°C, and it supports over 1,000 reset cycles at 200% rated load.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A Circuit Protection Fuse
143-W58-XB1A4A-6
6A Circuit Protection Fuse 143-W58-XB1A4A-6
1 Pole 6A Thermal Circuit Breaker, 250VAC/50VDC, Push to Reset Product overview: W58-XB1A4A-6 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-6 can be used for catalog matching and distributor lookup.

1 Pole 6A Thermal Circuit Breaker, 250VAC/50VDC, Push to Reset Product overview: W58-XB1A4A-6 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W58-XB1A4A-6
Product Name 6A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Three-Terminal Fuses - VCLM3820 (45A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 45 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details