Circuit Breaker Thermal 3A 250V AC 50V DC Push to Reset Panel Mount
Circuit Breakers
CIRCUIT BREAKER, THERMAL, 1 POLE, 250V, 3 AMP, PRODUCT RANGE: W58 SERIES, VOLTAGE RATING VDC: 50 VDC, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
AMP Circuit Breaker W58-XB1A4A-3
POTTER & BRUMFIELD Circuit Breaker W58-XB1A4A-3
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:W58 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | W58-XB1A4A-3 | PB195-ND | 7828029 | 70199433 | 71532786 | 56F872 | |
| Product Name | W58-XB1A4A-3=W58 | Circuit Breakers | Thermal Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 3A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC | Panel Mount Circuit Breaker | Panel Mount Circuit Breaker | Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity |
| Trip System Type | Thermal | Thermal | Thermal; Thermal | Thermal | |||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Mounting Style | Plug-in | ||||||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | |||||
| Number of Poles | 1 | 1 | 1 | 1 |