TE Connectivity 3A Circuit Protection Fuse W58-XB1A4A-3

Description
Circuit Breaker Thermal 1Pole 3A 250VAC/50VDC Product overview: W58-XB1A4A-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breaker Thermal 1Pole 3A 250VAC/50VDC Product overview: W58-XB1A4A-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W58-XB1A4A-3 is a single-pole, push-to-reset thermal circuit breaker rated for 3 amperes, with quick connect .250" (6.35 mm) terminals and metal mounting bushing type 1. It supports 250 VAC and 50 VDC maximum operating voltages, interrupts up to 1,000 amps at 250 VAC and 2,000 amps at 50 VDC, and has a dielectric strength exceeding 1,500 volts RMS. The breaker is UL 1077 recognized and CSA accepted as a supplementary protector, withstands 10g shock and vibration, and resets automatically after overload. Its trip characteristics at 25°C include a 200% overload trip time of 0.60 to 1.7 seconds and a 400% overload trip time of 1.6 to 4.5 seconds. The unit weighs less than 1.5 oz (42.5 g) and is rated for over 1,000 endurance cycles at 200% of rated load.

Datasheet Summary
Powered by GS/AI

The W58-XB1A4A-3 is a single-pole, push-to-reset thermal circuit breaker rated for 3 amperes, with quick connect .250" (6.35 mm) terminals and metal mounting bushing type 1. It supports 250 VAC and 50 VDC maximum operating voltages, interrupts up to 1,000 amps at 250 VAC and 2,000 amps at 50 VDC, and has a dielectric strength exceeding 1,500 volts RMS. The breaker is UL 1077 recognized and CSA accepted as a supplementary protector, withstands 10g shock and vibration, and resets automatically after overload. Its trip characteristics at 25°C include a 200% overload trip time of 0.60 to 1.7 seconds and a 400% overload trip time of 1.6 to 4.5 seconds. The unit weighs less than 1.5 oz (42.5 g) and is rated for over 1,000 endurance cycles at 200% of rated load.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Circuit Protection Fuse
143-W58-XB1A4A-3
3A Circuit Protection Fuse 143-W58-XB1A4A-3
Circuit Breaker Thermal 1Pole 3A 250VAC/50VDC Product overview: W58-XB1A4A-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-3 can be used for catalog matching and distributor lookup.

Circuit Breaker Thermal 1Pole 3A 250VAC/50VDC Product overview: W58-XB1A4A-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W58-XB1A4A-3
Product Name 3A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-1328-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details