Circuit Breaker Thermal 20A 250V AC 50V DC Push to Reset Panel Mount
TE Connectivity W58-XB1A4A-20
Circuit Breakers
CIRCUIT BREAKER, THERMAL, 1P, 250V, 20A; Product Range:W58 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | W58-XB1A4A-20 | PB204-ND | 7827984 | 70199431 | 56F878 |
| Product Name | W58-XB1A4A-20=W58 | Circuit Breakers | Thermal Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC | Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity |
| Trip System Type | Thermal | Thermal | Thermal; Thermal | Thermal | |
| Rated Current | 20 amps | 20 amps | 20 amps | ||
| Mounting Style | Plug-in | ||||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | |||
| Number of Poles | 1 | 1 | 1 |