TE Connectivity Circuit Breakers W58-XB1A4A-15

Description
Circuit Breaker Thermal 15A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 15A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB203-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB203-ND
Circuit Breakers PB203-ND
Circuit Breaker Thermal 15A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 15A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Breakers - 7820902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820902
Thermal Breakers 7820902
TE Connectivity W58-XB1A4A-15

TE Connectivity W58-XB1A4A-15

Supplier's Site
Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70199430 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70199430
Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70199430
Circuit Breakers

Circuit Breakers

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity - 56F877 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
56F877
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity 56F877
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:W58 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:W58 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB203-ND 7820902 70199430 56F877
Product Name Circuit Breakers Thermal Breakers Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
Rated Current 15 amps 15 amps 15 amps
Trip System Type Thermal Thermal; Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2972-ND - DigiKey
Specs
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker
View Details