TE Connectivity Circuit Breakers W58-XB1A4A-10

Description
Circuit Breaker Thermal 10A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 10A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB201-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB201-ND
Circuit Breakers PB201-ND
Circuit Breaker Thermal 10A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 10A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Breakers - 7820892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820892
Thermal Breakers 7820892
TE Connectivity W58-XB1A4A-10

TE Connectivity W58-XB1A4A-10

Supplier's Site
Circuit Breaker;Therm;Push;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70199429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70199429
Circuit Breaker;Therm;Push;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70199429
Circuit Breakers

Circuit Breakers

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity - 56F876 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity
56F876
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity 56F876
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:W58 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:W58 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB201-ND 7820892 70199429 56F876
Product Name Circuit Breakers Thermal Breakers Circuit Breaker;Therm;Push;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity
Rated Current 10 amps 10 amps 10 amps
Trip System Type Thermal Thermal; Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 1393255-9 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Motor Protection - 1221365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-2805-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details