The W57 series is a compact, push-to-reset thermal circuit breaker rated 3 to 20 amps for overcurrent protection in equipment up to 250VAC or 50VDC. It interrupts 1,000 amps and resets in 60 seconds with visual trip indication. It meets UL1077, UL1500 (for ignition protection), VDE 0642/EN60934 (excluding 3-4A and >15A), and CCC standards. Operating temperature range is 0°C to +60°C. The device has .250-inch (6.35mm) quick-connect terminals and a dielectric strength of 1,500VAC. Dimensions are 29.2 mm x 22.6 mm x 11.8 mm. The part number W57-XF6A4A10-10 specifies a 90-degree bent terminal and metal hex nut mounting, both standard options in the series.
Circuit Breaker Thermal 1Pole 10A 250VAC Product overview: W57-XF6A4A10-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XF6A4A10-10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W57-XF6A4A10-10 |
| Product Name | 10A Circuit Protection Fuse |
| Mounting | Panel Mount |