W57-XB7A4A10-5=CKTBK
Circuit Breaker Thermal 5A 250V AC DC Push to Reset Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:W57 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
Circuit Breakers
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | W57-XB7A4A10-5 | PB532-ND | 08H0801 | 70198567 |
| Product Name | W57-XB7A4A10-5=CKTBKR,THERM,PB | Circuit Breakers | Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Press-to-Reset;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250VAC |
| Trip System Type | Thermal | Thermal | Thermal | |
| Rated Current | 5 amps | 5 amps | 5 amps | |
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Press-to-Reset) | ||
| Rated AC Voltage | 250 volts | 250 volts |