TE Connectivity 15A Circuit Protection Fuse W57-XB7A4A10-15

Description
Circuit Breaker Thermal 1Pole 15A 250VAC Product overview: W57-XB7A4A10-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-15 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breaker Thermal 1Pole 15A 250VAC Product overview: W57-XB7A4A10-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-15 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset thermal circuit breaker designed for overcurrent protection in equipment and industrial applications. It is rated for 3 to 20 amps, with the W57-XB7A4A10-15 variant specifically rated at 15 A. The breaker operates at a maximum voltage of 250VAC and has an interrupt capacity of 1,000 amps per UL1077. It features quick-connect terminals, a push-button reset mechanism with visual trip indication, and a reset time of 60 seconds. The operating temperature range is 0°C to +60°C. The part meets UL1077 recognition and CCC compliance, with VDE approval excluding models rated 3-4 A and >15 A. The case dimensions are 29.2 mm × 22.6 mm × 11.8 mm, and the approximate weight is 14.3 g. It uses a metal M12×1 mounting bushing with a hex nut and has a straight quick-connect termination.

Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset thermal circuit breaker designed for overcurrent protection in equipment and industrial applications. It is rated for 3 to 20 amps, with the W57-XB7A4A10-15 variant specifically rated at 15 A. The breaker operates at a maximum voltage of 250VAC and has an interrupt capacity of 1,000 amps per UL1077. It features quick-connect terminals, a push-button reset mechanism with visual trip indication, and a reset time of 60 seconds. The operating temperature range is 0°C to +60°C. The part meets UL1077 recognition and CCC compliance, with VDE approval excluding models rated 3-4 A and >15 A. The case dimensions are 29.2 mm × 22.6 mm × 11.8 mm, and the approximate weight is 14.3 g. It uses a metal M12×1 mounting bushing with a hex nut and has a straight quick-connect termination.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A Circuit Protection Fuse
143-W57-XB7A4A10-15
15A Circuit Protection Fuse 143-W57-XB7A4A10-15
Circuit Breaker Thermal 1Pole 15A 250VAC Product overview: W57-XB7A4A10-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-15 can be used for catalog matching and distributor lookup.

Circuit Breaker Thermal 1Pole 15A 250VAC Product overview: W57-XB7A4A10-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W57-XB7A4A10-15
Product Name 15A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details