TE Connectivity 10A Circuit Protection Fuse W57-XB2A99C10-10

Description
Circuit Breaker Thermal 1Pole 10A 250VAC Product overview: W57-XB2A99C10-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB2A99C10-10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breaker Thermal 1Pole 10A 250VAC Product overview: W57-XB2A99C10-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB2A99C10-10 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset, thermal circuit breaker for overcurrent protection in equipment, rated from 3 to 20 amps, with a maximum operating voltage of 250VAC and 50VDC. It has a 1,000-amp interrupt capacity, resets automatically in 60 seconds after tripping, and features quick-connect terminals of 0.250 inch (6.35mm). The device operates between 0°C and +60°C, has an insulation resistance of 100 megohms, and withstands 1,500VAC dielectric strength. It is UL1077 recognized, CCC compliant, and meets VDE 0642/EN60934 for models excluding 3-4A and >15A ratings. The W57-XB2A99C10-10 variant specifies a metal 3/8"-24 mounting bushing, straight quick-connect terminals, no mounting hardware, 250VAC/50VDC voltage rating, and no nameplate.

Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset, thermal circuit breaker for overcurrent protection in equipment, rated from 3 to 20 amps, with a maximum operating voltage of 250VAC and 50VDC. It has a 1,000-amp interrupt capacity, resets automatically in 60 seconds after tripping, and features quick-connect terminals of 0.250 inch (6.35mm). The device operates between 0°C and +60°C, has an insulation resistance of 100 megohms, and withstands 1,500VAC dielectric strength. It is UL1077 recognized, CCC compliant, and meets VDE 0642/EN60934 for models excluding 3-4A and >15A ratings. The W57-XB2A99C10-10 variant specifies a metal 3/8"-24 mounting bushing, straight quick-connect terminals, no mounting hardware, 250VAC/50VDC voltage rating, and no nameplate.

Suppliers

Company
Product
Description
Supplier Links
10A Circuit Protection Fuse - 143-W57-XB2A99C10-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A Circuit Protection Fuse
143-W57-XB2A99C10-10
10A Circuit Protection Fuse 143-W57-XB2A99C10-10
Circuit Breaker Thermal 1Pole 10A 250VAC Product overview: W57-XB2A99C10-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB2A99C10-10 can be used for catalog matching and distributor lookup.

Circuit Breaker Thermal 1Pole 10A 250VAC Product overview: W57-XB2A99C10-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB2A99C10-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W57-XB2A99C10-10
Product Name 10A Circuit Protection Fuse
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1230-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers