The W57-XB1A4A10-5 is a compact, push-to-reset thermal circuit breaker rated for 10 amperes, with a maximum operating voltage of 250VAC and an interrupt capacity of 1,000 amps. It features quick-connect terminals of 0.250 inch (6.35 mm) straight termination, a plastic M11 x 1.0 mounting bushing, and a white button with no amperage marking. It operates from 0°C to +60°C, has an insulation resistance of 100 megohms, and a dielectric strength of 1,500VAC for 60 seconds. The breaker resets in 60 seconds and can carry ten times its rated current as an overload. It is UL1077 recognized and CCC compliant, with a trip curve defined from 100% to 1000% of rated current. The approximate weight is 0.5 oz. (14.3 g), and its dimensions are 1.15 in. x 0.889 in. x 0.465 in. (29.2 mm x 22.6 mm x 11.8 mm).
THERMAL CIRCUIT BREAKER Product overview: W57-XB1A4A10-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB1A4A10-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W57-XB1A4A10-5 |
| Product Name | Circuit Protection Fuse |
| Rated Voltage | 50 volts |